Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
2,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
4,190
in stock
|
Buy Now | |
element14
from US$0.95
|
4,190
in stock
|
Buy Now | |
Farnell
from US$0.94
|
4,190
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3221 |
SVHC | No SVHC (27-Jun-2018) |
Rs232 Transceiver, 250Kbps, -40To85Deg C | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, -40TO85DEG C | element14 |
Intersil, ICL3221IAZ-T | RS |
ICL3221 Series 250 kbps 15 kV RS232 5.5V Transmitter/Receiver - SSOP-16 | Future Electronics |
Single Transmitter/Receiver RS-232 16-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICL3221IAZ-T?
Additional datasheets, footprints and schematics for ICL3221IAZ-T are listed on our Part Details page. You can also find images and similar parts to ICL3221IAZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221IAZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221IAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221IAZ-T fall under?
The ICL3221IAZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3221IAZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221IAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221IAZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3221IAZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ICL3221IAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221IAZ-T often in real-time on the comparison pages.
What if I can't find stock of ICL3221IAZ-T?
You can fill out our help required form which you can use to request a quote for ICL3221IAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.