Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.11
|
2,330
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.76
|
2,515
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.65
|
2,464
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.85
|
2,409
in stock
|
Buy Now |
![]() |
element14
from US$0.93
|
2,409
in stock
|
Buy Now |
![]() |
Farnell
from US$0.85
|
2,409
in stock
|
Buy Now |
![]() |
TME
from US$1.06
|
51
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.84
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3221E |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 3221 |
Data Rate | 500Kbps |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
ICL3221 Series 250 kbps 5.5 V RS-232 Transmitter/Receiver - SSOP-16 | Future Electronics |
Txrx, Rs232, 250Kbps, Ssop-16 | Newark Electronics |
IC, TRANSMITTER RECEIVER, RS-232 | element14 |
LEAD-FREE RS232 3V 1D/1R 15KV AUTODOWN 1 | RS |
IC: interface | TME |
RS232 Transceiver, Full Duplex, 250 Kbps, 1 Transmitter, 5.5 V Supply, -40 to 85 ?C, SSOP-16 | Avnet America |
RS232 Transceiver, Full Duplex, 250 Kbps, 1 Transmitter, 5.5 V Supply, -40 to 85 �C, SSOP-16 | Avnet Silica |
Where can I find additional details, specifications and documents for a ICL3221EIAZ?
Additional datasheets, footprints and schematics for ICL3221EIAZ are listed on our Part Details page. You can also find images and similar parts to ICL3221EIAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221EIAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221EIAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221EIAZ fall under?
The ICL3221EIAZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICL3221EIAZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221EIAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221EIAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3221EIAZ have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL3221EIAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221EIAZ often in real-time on the comparison pages.
What if I can't find stock of ICL3221EIAZ?
You can fill out our help required form which you can use to request a quote for ICL3221EIAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.