ICL3221ECVZ-T Renesas Electronics Parts by Renesas Electronics

RS232 TRANSCEIVER 0 TO 70DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$0.78
1,525
in stock
Buy Now
Logo for element14
element14
from US$0.90
2,475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
1,639
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.85
1,639
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.80
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number ICL3221E
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RS232 TRANSCEIVER, 250KBPS, 0 TO 70DEG C | element14
Rs232 Transceiver, 250Kbps, 0 To 70Deg C | Newark Electronics
Intersil, ICL3221ECVZ-T | RS
ICL3221 Series 250 kbps 5.5 V RS-232 Transmitter/Receiver - TSSOP-16 | Future Electronics
Single Transmitter/Receiver RS-232 16-Pin TSSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICL3221ECVZ-T?

Additional datasheets, footprints and schematics for ICL3221ECVZ-T are listed on our Part Details page. You can also find images and similar parts to ICL3221ECVZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICL3221ECVZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221ECVZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ICL3221ECVZ-T fall under?

The ICL3221ECVZ-T is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to ICL3221ECVZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221ECVZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ICL3221ECVZ-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ICL3221ECVZ-T have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for ICL3221ECVZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICL3221ECVZ-T often in real-time on the comparison pages.

What if I can't find stock of ICL3221ECVZ-T?

You can fill out our help required form which you can use to request a quote for ICL3221ECVZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay