ICL3221ECAZ-T Part Information
Details for ICL3221ECAZ-T by Renesas Electronics
Renesas Electronics Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8900 |
10 | 1.6000 |
50 | 1.4900 |
100 | 1.3800 |
Stock Information
Details
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3221E |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- IC, RS232 DRVR, 5.5V, SSOP-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1; Supply Voltage Range:3V to 5.5V; Driver Case Style:SSOP; No. of Pins:16; Operating Temperature Range:0°C to +70°C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ICL3221ECAZ-T?
Additional datasheets, footprints and schematics for ICL3221ECAZ-T are listed in our Part Details tab. You can also find the ICL3221ECAZ-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221ECAZ-T in the Pricing & Inventory tab next to part details. You can view ICL3221ECAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221ECAZ-T fall under?
The ICL3221ECAZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3221ECAZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221ECAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221ECAZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ICL3221ECAZ-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ICL3221ECAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221ECAZ-T often in real-time on the comparison pages.
What if I can't find stock of ICL3221ECAZ-T?
You can fill out our help required form which you can use to request a quote for ICL3221ECAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.