Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ICL3221 |
SVHC | No SVHC (27-Jun-2018) |
LEAD-FREE RS232 3V 1D/1R AUTODOWN 16TSSO | RS |
ICL3221 Series 500 kbps 5.5 V RS-232 Transmitter/Receiver - TSSOP-16 | Future Electronics |
Single Transmitter/Receiver RS-232 16-Pin TSSOP T/R | Avnet America |
RS232 TRANSCEIVER, 0 TO 70DEG C | Farnell |
Rs232 Driver, 5.5V, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL3221CVZ-T?
Additional datasheets, footprints and schematics for ICL3221CVZ-T are listed on our Part Details page. You can also find images and similar parts to ICL3221CVZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221CVZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221CVZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221CVZ-T fall under?
The ICL3221CVZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3221CVZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221CVZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221CVZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3221CVZ-T have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ICL3221CVZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221CVZ-T often in real-time on the comparison pages.
What if I can't find stock of ICL3221CVZ-T?
You can fill out our help required form which you can use to request a quote for ICL3221CVZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.