Prices starting from US$0.80
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3221 |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 3221 |
Data Rate | 500Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
Logic Function Number | 3221 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
ICL3221 Series 500 kbps 5.5 V RS-232 Transmitter/Receiver - SSOP-16 | Future Electronics |
IC: interface | Transfer Multisort Elektronik |
Ic, Rs232 Transceiver, 3221, Ssop16 | Newark Electronics |
IC, RS232 TRANSCEIVER, 3221, SSOP16 | element14 |
RS232 transceiver, ICL3221CAZ 1T/1R | RS |
Single Transmitter/Receiver RS-232 16-Pin SSOP | Avnet America |
Where can I find additional details, specifications and documents for a ICL3221CAZ?
Additional datasheets, footprints and schematics for ICL3221CAZ are listed on our Part Details page. You can also find images and similar parts to ICL3221CAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221CAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221CAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221CAZ fall under?
The ICL3221CAZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICL3221CAZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221CAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221CAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3221CAZ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL3221CAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221CAZ often in real-time on the comparison pages.
What if I can't find stock of ICL3221CAZ?
You can fill out our help required form which you can use to request a quote for ICL3221CAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.