Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 3.6V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 25.5V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ICE5QSAG Series 27 V 0.9 A 109 W Quasi-Resonant Controller - PG-DSO-8 | Future Electronics |
Pwm Controller, Quasi-Resonant, Soic-8 | Newark Electronics |
Current Mode PWM Controller only Quasi-Res 12-pin DSO16 | Avnet America |
PWM CONTROLLER, QUASI-RESONANT, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a ICE5QSAGXUMA1?
Additional datasheets, footprints and schematics for ICE5QSAGXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE5QSAGXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE5QSAGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE5QSAGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE5QSAGXUMA1 fall under?
The ICE5QSAGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE5QSAGXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE5QSAGXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE5QSAGXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE5QSAGXUMA1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ICE5QSAGXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE5QSAGXUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE5QSAGXUMA1?
You can fill out our help required form which you can use to request a quote for ICE5QSAGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.