Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
2,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,327
in stock
|
Buy Now | |
element14
from US$0.59
|
2,327
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,327
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
2,300
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 9.4V |
Supply Voltage Max | 27V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 125kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon ICE5GSAGXUMA1 | RS |
Pwm Controller, 100Khz, Soic-8 | Newark Electronics |
PWM CONTROLLER, 100KHZ, SOIC-8 | element14 |
125KHZ OFFLINE PWM CTRLR DSO-8 | Future Electronics |
AC DC Controller Fixed Frequency PWM Controller Single 85Vac to 300Vac Flyback 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICE5GSAGXUMA1?
Additional datasheets, footprints and schematics for ICE5GSAGXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE5GSAGXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE5GSAGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE5GSAGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE5GSAGXUMA1 fall under?
The ICE5GSAGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE5GSAGXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE5GSAGXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE5GSAGXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE5GSAGXUMA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ICE5GSAGXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE5GSAGXUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE5GSAGXUMA1?
You can fill out our help required form which you can use to request a quote for ICE5GSAGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.