Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 9.4V |
Supply Voltage Max | 27V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, 100KHZ, SOIC-8 | element14 |
AC/DC STANDALONE Fixed Frequency PWM Controller PG-DSO-8 | Future Electronics |
AC DC Controller Fixed Frequency PWM Controller Single 85Vac to 300Vac Flyback 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICE5ASAGXUMA1?
Additional datasheets, footprints and schematics for ICE5ASAGXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE5ASAGXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE5ASAGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE5ASAGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE5ASAGXUMA1 fall under?
The ICE5ASAGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE5ASAGXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE5ASAGXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE5ASAGXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE5ASAGXUMA1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICE5ASAGXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE5ASAGXUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE5ASAGXUMA1?
You can fill out our help required form which you can use to request a quote for ICE5ASAGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.