Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Logic Blocks | 20 |
---|---|
No. of Macrocells | 3520 |
FPGA Family | iCE40 |
Logic Case Style | BGA |
No. of Pins | 132Pins |
Total RAM Bits | 80Kbit |
No. of I/O s | 95I/O s |
RoHS Compliant | Yes |
HX Series 3520 LUTs 95 I/O 80 kBit RAM 1.2 V Surface Mount FPGA - CSBGA-132 | Future Electronics |
Ice40 Hx Ultra Low-Power, 3520 Luts, 1.2V Rohs Compliant: Yes |Lattice Semiconductor ICE40HX4K-CB132 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICE40HX4K-CB132?
Additional datasheets, footprints and schematics for ICE40HX4K-CB132 are listed on our Part Details page. You can also find images and similar parts to ICE40HX4K-CB132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE40HX4K-CB132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE40HX4K-CB132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE40HX4K-CB132 fall under?
The ICE40HX4K-CB132 is listed under Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to ICE40HX4K-CB132 when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE40HX4K-CB132 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE40HX4K-CB132 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICE40HX4K-CB132 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for ICE40HX4K-CB132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE40HX4K-CB132 often in real-time on the comparison pages.
What if I can't find stock of ICE40HX4K-CB132?
You can fill out our help required form which you can use to request a quote for ICE40HX4K-CB132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.