Status: | Unknown |
---|---|
Series: | iCE40 Family |
RoHS: | Unknown |
No. of Logic Blocks | 16 |
---|---|
No. of Macrocells | 1280 |
FPGA Family | iCE40 |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
No. of Speed Grades | - |
Total RAM Bits | 64Kbit |
No. of I/O's | 95I/O's |
Clock Management | PLL |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
I/O Supply Voltage | 3.46V |
Operating Frequency Max | 133MHz |
Product Range | iCE40 Family |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fpga, 1280 Luts, 1.2V, Hx, 144Tqfp | Newark Electronics |
FPGA, 1280 LUTS, 1.2V, HX, 144TQFP | element14 |
HX Series 1280 LUTs 95 I/O 64 kBit RAM 1.2 V Surface Mount FPGA - TQFP-144 | Future Electronics |
Where can I find additional details, specifications and documents for a ICE40HX1K-TQ144?
Additional datasheets, footprints and schematics for ICE40HX1K-TQ144 are listed on our Part Details page. You can also find images and similar parts to ICE40HX1K-TQ144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE40HX1K-TQ144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE40HX1K-TQ144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE40HX1K-TQ144 fall under?
The ICE40HX1K-TQ144 is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to ICE40HX1K-TQ144 when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE40HX1K-TQ144 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE40HX1K-TQ144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE40HX1K-TQ144 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ICE40HX1K-TQ144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE40HX1K-TQ144 often in real-time on the comparison pages.
What if I can't find stock of ICE40HX1K-TQ144?
You can fill out our help required form which you can use to request a quote for ICE40HX1K-TQ144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.