ICE3RBR1765JGXUMA1 Semiconductors - ICs by Infineon Technologies

AC/DC COOLSET

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage AC Min 85V
Input Voltage AC Max 265V
AC / DC Converter Case Style SOIC
No. of Pins 12Pins
Power Rating 27.5W
Topology Flyback
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Current Mode PWM Controller 650V 1500mA 12-Pin DSO T/R | Avnet America
COOLSET (INCL. GEN5) | Mouser Electronics
Ac/Dc Coolset | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICE3RBR1765JGXUMA1?

Additional datasheets, footprints and schematics for ICE3RBR1765JGXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE3RBR1765JGXUMA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICE3RBR1765JGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE3RBR1765JGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ICE3RBR1765JGXUMA1 fall under?

The ICE3RBR1765JGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ICE3RBR1765JGXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICE3RBR1765JGXUMA1 you can contact the distributor directly for product support, shipping queries etc.

Is the ICE3RBR1765JGXUMA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ICE3RBR1765JGXUMA1 have stock available?

Authorised distributors including Avnet America, Arrow Electronics, element14, Mouser Electronics and Newark Electronics have stock available or on a lead time for ICE3RBR1765JGXUMA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICE3RBR1765JGXUMA1 often in real-time on the comparison pages.

What if I can't find stock of ICE3RBR1765JGXUMA1?

You can fill out our help required form which you can use to request a quote for ICE3RBR1765JGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay