Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 8Pins |
Power Rating | 18W |
Topology | Flyback |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
Ac/Dc Conv, Flyback, -25 To 130Deg C | Newark Electronics |
AC/DC CONV, FLYBACK, -25 TO 130DEG C | element14 |
650 V 65 kHz Through Hole Off-Line SMPS Current Mode Controller - PG-DIP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ICE3BR4765JFKLA1?
Additional datasheets, footprints and schematics for ICE3BR4765JFKLA1 are listed on our Part Details page. You can also find images and similar parts to ICE3BR4765JFKLA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE3BR4765JFKLA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE3BR4765JFKLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE3BR4765JFKLA1 fall under?
The ICE3BR4765JFKLA1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to ICE3BR4765JFKLA1 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE3BR4765JFKLA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE3BR4765JFKLA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICE3BR4765JFKLA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ICE3BR4765JFKLA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE3BR4765JFKLA1 often in real-time on the comparison pages.
What if I can't find stock of ICE3BR4765JFKLA1?
You can fill out our help required form which you can use to request a quote for ICE3BR4765JFKLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.