Prices starting from US$1.68
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10.5V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 65kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, 65KHZ, 25V, DIP-8 | element14 |
Pwm Controller, 65Khz, 25V, Dip-8 | Newark Electronics |
IC: PMIC | Transfer Multisort Elektronik |
ICE3BR0665J Series 25 V 65 kHz Off-Line SMPS Current Mode Controller - PG-DIP-8 | Future Electronics |
Current Mode PWM Controller IC for SMPS Jitter version 650V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ICE3BR0665JXKLA1?
Additional datasheets, footprints and schematics for ICE3BR0665JXKLA1 are listed on our Part Details page. You can also find images and similar parts to ICE3BR0665JXKLA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE3BR0665JXKLA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE3BR0665JXKLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE3BR0665JXKLA1 fall under?
The ICE3BR0665JXKLA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE3BR0665JXKLA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE3BR0665JXKLA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE3BR0665JXKLA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE3BR0665JXKLA1 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ICE3BR0665JXKLA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE3BR0665JXKLA1 often in real-time on the comparison pages.
What if I can't find stock of ICE3BR0665JXKLA1?
You can fill out our help required form which you can use to request a quote for ICE3BR0665JXKLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.