Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
986
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
2,000
in stock
|
Buy Now | |
RS
from US$1.29
|
1,965
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
1,598
in stock
|
Buy Now | |
element14
from US$1.22
|
986
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
349
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10.5V |
Supply Voltage Max | 26V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 100kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
650 V 100 kHz Through Hole Off-Line SMPS Current Mode Controller - PG-DIP-8 | Future Electronics |
Infineon Power Controller | RS |
Pwm Controller, 100Khz, 26V, Dip-8 | Newark Electronics |
PWM CONTROLLER, 100KHZ, 26V, DIP-8 | element14 |
Current Mode PWM Controller IC for SMPS 650V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ICE3A1065ELJFKLA1?
Additional datasheets, footprints and schematics for ICE3A1065ELJFKLA1 are listed on our Part Details page. You can also find images and similar parts to ICE3A1065ELJFKLA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE3A1065ELJFKLA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE3A1065ELJFKLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE3A1065ELJFKLA1 fall under?
The ICE3A1065ELJFKLA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE3A1065ELJFKLA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE3A1065ELJFKLA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE3A1065ELJFKLA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE3A1065ELJFKLA1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICE3A1065ELJFKLA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE3A1065ELJFKLA1 often in real-time on the comparison pages.
What if I can't find stock of ICE3A1065ELJFKLA1?
You can fill out our help required form which you can use to request a quote for ICE3A1065ELJFKLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.