Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10.5V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 7Pins |
Frequency | 52kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 25V, Dip-7 | Newark Electronics |
PWM CONTROLLER, 25V, DIP-7 | element14 |
Infineon COOLSET ICE2QR0680ZXKLA1 | RS |
ICE2QR0680Z Series 27 V 50% Off Line SMPS Quasi-Resonant PWM Controller - DIP-7 | Future Electronics |
Switch-Mode PWM Controller IC 7-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ICE2QR0680ZXKLA1?
Additional datasheets, footprints and schematics for ICE2QR0680ZXKLA1 are listed on our Part Details page. You can also find images and similar parts to ICE2QR0680ZXKLA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE2QR0680ZXKLA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE2QR0680ZXKLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE2QR0680ZXKLA1 fall under?
The ICE2QR0680ZXKLA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE2QR0680ZXKLA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE2QR0680ZXKLA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE2QR0680ZXKLA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE2QR0680ZXKLA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ICE2QR0680ZXKLA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE2QR0680ZXKLA1 often in real-time on the comparison pages.
What if I can't find stock of ICE2QR0680ZXKLA1?
You can fill out our help required form which you can use to request a quote for ICE2QR0680ZXKLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.