ICE2QR0665XKLA1 Semiconductors - ICs by Infineon Technologies

PWM CONTROLLER 52KHZ 26V DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for RS
RS
from US$1.90
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.48
2,013
in stock
Buy Now
Logo for element14
element14
from US$1.79
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.74
16
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.94
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.97
-
Buy Now

Specifications

Input Voltage -
Output Voltage -
Output Current -
Supply Voltage Min 10.5V
Supply Voltage Max 25V
Controller IC Case Style DIP
No. of Pins 8Pins
Frequency 52kHz
Operating Temperature Min -25°C
Operating Temperature Max 130°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

PWM CONTROLLER, 52KHZ, 26V, DIP-8 | Farnell
IC: PMIC | Transfer Multisort Elektronik
Pwm Ctrl, 52Khz, -25 To 130Deg C | Newark Electronics
Infineon ICE2QR0665XKLA1 | RS
ICE2QR0665 Series 27V 65kHz Off-Line SMPS Quasi Resonant PWM Controller-PG-DIP-8 | Future Electronics
Switch-Mode PWM Controller IC 8-Pin PDIP Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICE2QR0665XKLA1?

Additional datasheets, footprints and schematics for ICE2QR0665XKLA1 are listed on our Part Details page. You can also find images and similar parts to ICE2QR0665XKLA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICE2QR0665XKLA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE2QR0665XKLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ICE2QR0665XKLA1 fall under?

The ICE2QR0665XKLA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ICE2QR0665XKLA1 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICE2QR0665XKLA1 you can contact the distributor directly for product support, shipping queries etc.

Is the ICE2QR0665XKLA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ICE2QR0665XKLA1 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ICE2QR0665XKLA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICE2QR0665XKLA1 often in real-time on the comparison pages.

What if I can't find stock of ICE2QR0665XKLA1?

You can fill out our help required form which you can use to request a quote for ICE2QR0665XKLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay