Supply Voltage Min | 11V |
---|---|
Supply Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 50% |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Switching Frequency | 1MHz |
Topology | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon Switching Controller ICE2HS01G | RS |
Resonant Mode Controller, High Performance, 11V To 18V, 1 Output, 1Mhz, Soic-20 Rohs Compliant: Yes |Infineon ICE2HS01GXUMA1 | Newark Electronics |
DC/DC CONTROLLER, 1MHZ, SOIC-20 | element14 |
ICE2HS01G Series 18 V 1 MHz High Performance Resonant Mode Controller -PG-DSO-20 | Future Electronics |
High Performance Resonant Mode Controller 20-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICE2HS01GXUMA1?
Additional datasheets, footprints and schematics for ICE2HS01GXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE2HS01GXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE2HS01GXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE2HS01GXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE2HS01GXUMA1 fall under?
The ICE2HS01GXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE2HS01GXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE2HS01GXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE2HS01GXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE2HS01GXUMA1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICE2HS01GXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE2HS01GXUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE2HS01GXUMA1?
You can fill out our help required form which you can use to request a quote for ICE2HS01GXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.