Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now |
Input Voltage | 21V |
---|---|
Supply Voltage Min | 8.5V |
Supply Voltage Max | 21V |
Digital IC Case Style | DIP |
No. of Pins | 8 |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ICE2A365?
Additional datasheets, footprints and schematics for ICE2A365 are listed on our Part Details page. You can also find images and similar parts to ICE2A365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE2A365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE2A365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE2A365 fall under?
The ICE2A365 is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ICE2A365 when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE2A365 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE2A365 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICE2A365 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ICE2A365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE2A365 often in real-time on the comparison pages.
What if I can't find stock of ICE2A365?
You can fill out our help required form which you can use to request a quote for ICE2A365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.