Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 21V |
---|---|
Output Current | 2A |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 21V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Input Voltage:21V | Newark Electronics |
IC, CURRENT MODE PWM CTRL, 21V, DIP8 | Farnell |
Where can I find additional details, specifications and documents for a ICE2A265FKLA1.?
Additional datasheets, footprints and schematics for ICE2A265FKLA1. are listed on our Part Details page. You can also find images and similar parts to ICE2A265FKLA1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE2A265FKLA1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE2A265FKLA1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE2A265FKLA1. fall under?
The ICE2A265FKLA1. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ICE2A265FKLA1. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE2A265FKLA1. you can contact the distributor directly for product support, shipping queries etc.
Is the ICE2A265FKLA1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICE2A265FKLA1. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ICE2A265FKLA1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE2A265FKLA1. often in real-time on the comparison pages.
What if I can't find stock of ICE2A265FKLA1.?
You can fill out our help required form which you can use to request a quote for ICE2A265FKLA1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.