Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
UVLO | 10.2V |
---|---|
Supply Voltage Min | 10.2V |
Supply Voltage Max | 21V |
Startup Current | 100µA |
Operating Supply Current | 18A |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 95% |
RoHS Compliant | Yes |
Pfc Controller, -40 To 125Deg C | Newark Electronics |
ICE1PCS01G Series 21 V 133 kHz SMT Power Factor Correction IC - PG-DSO-8 | Future Electronics |
Power Factor Correction PWM CONTRLR Continuous Conduction Mode PFC Controller 100uA 133kHz 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICE1PCS01GFUMA1?
Additional datasheets, footprints and schematics for ICE1PCS01GFUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE1PCS01GFUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE1PCS01GFUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE1PCS01GFUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE1PCS01GFUMA1 fall under?
The ICE1PCS01GFUMA1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to ICE1PCS01GFUMA1 when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE1PCS01GFUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE1PCS01GFUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICE1PCS01GFUMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICE1PCS01GFUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE1PCS01GFUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE1PCS01GFUMA1?
You can fill out our help required form which you can use to request a quote for ICE1PCS01GFUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.