Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
4,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,560
in stock
|
Buy Now | |
element14
from US$0.70
|
1,530
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,480
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now |
UVLO | - |
---|---|
Supply Voltage Min | 10.2V |
Supply Voltage Max | 18V |
Startup Current | 350µA |
Operating Supply Current | 5.8mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 50% |
Frequency | 600kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon ICE1HS01G1XUMA1 | RS |
Pfc Ctrl, 600Khz, -25 To 125Deg C | Newark Electronics |
PFC CONTROLLER, CRM, 600KHZ, SOIC-8 | element14 |
ICE1HS01G1 Series 18 V 609 kHz Half Bridge Resonant Controller - PG-DSO-8 | Future Electronics |
Half-Bridge Resonant Controller IC 8-Pin DSO | Avnet America |
Where can I find additional details, specifications and documents for a ICE1HS01G1XUMA1?
Additional datasheets, footprints and schematics for ICE1HS01G1XUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE1HS01G1XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE1HS01G1XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE1HS01G1XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE1HS01G1XUMA1 fall under?
The ICE1HS01G1XUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE1HS01G1XUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE1HS01G1XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE1HS01G1XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE1HS01G1XUMA1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICE1HS01G1XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE1HS01G1XUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE1HS01G1XUMA1?
You can fill out our help required form which you can use to request a quote for ICE1HS01G1XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.