Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management |
Application Sub Type | Energy Harvesting |
Kit Contents | Evaluation Board LTC3588 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Piezoelectric Energy Harvesting Power Supply |
Energy Harvesting Kit (Solution To Go) | RS |
KIT, ENERGY HARVESTING PLATFORM | element14 |
Where can I find additional details, specifications and documents for a IC-744885?
Additional datasheets, footprints and schematics for IC-744885 are listed on our Part Details page. You can also find images and similar parts to IC-744885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IC-744885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IC-744885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IC-744885 fall under?
The IC-744885 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Energy Harvesting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to IC-744885 when available in the Energy Harvesting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IC-744885 you can contact the distributor directly for product support, shipping queries etc.
Is the IC-744885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IC-744885 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for IC-744885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IC-744885 often in real-time on the comparison pages.
What if I can't find stock of IC-744885?
You can fill out our help required form which you can use to request a quote for IC-744885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.