Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 200W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 17A |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 200W, 17A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a IBC17AEW4812-REJ?
Additional datasheets, footprints and schematics for IBC17AEW4812-REJ are listed on our Part Details page. You can also find images and similar parts to IBC17AEW4812-REJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IBC17AEW4812-REJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IBC17AEW4812-REJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IBC17AEW4812-REJ fall under?
The IBC17AEW4812-REJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to IBC17AEW4812-REJ when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IBC17AEW4812-REJ you can contact the distributor directly for product support, shipping queries etc.
Is the IBC17AEW4812-REJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IBC17AEW4812-REJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IBC17AEW4812-REJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IBC17AEW4812-REJ often in real-time on the comparison pages.
What if I can't find stock of IBC17AEW4812-REJ?
You can fill out our help required form which you can use to request a quote for IBC17AEW4812-REJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.