IB/E Power & Machine Tools by Proxxon

DRILL/GRINDER EURO PLUG 240V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$106.22

Distributor Stock
Logo for Farnell
Farnell
from US$106.22
No stock
Buy Now
Logo for element14
element14
from US$111.14
4
in stock
Buy Now

Specifications

Supply Voltage V AC 240V
Input Power -
No Load Speed -
Product Range -
Plug Type EU
Chuck Capacity Max 3.2mm
Chuck Capacity Min 1mm
Chuck Size 3.2mm
Length 230mm
Power Rating 100W
Speed Range Max 20000rpm
Speed Range Min 5000rpm
Weight 500g

Alternative Descriptions

DRILL/GRINDER, EURO PLUG, 240V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IB/E?

Additional datasheets, footprints and schematics for IB/E are listed on our Part Details page. You can also find images and similar parts to IB/E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IB/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IB/E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IB/E fall under?

The IB/E is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.

Can I view similar or alternative parts?

You can view similar parts to IB/E when available in the Rotary Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IB/E you can contact the distributor directly for product support, shipping queries etc.

Is the IB/E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IB/E have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for IB/E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IB/E often in real-time on the comparison pages.

What if I can't find stock of IB/E?

You can fill out our help required form which you can use to request a quote for IB/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay