Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | 50mA |
For Use With | Fluke Oscilloscopes & other suitable Recording Instruments |
RoHS Compliant | Yes |
FLUKE i30s current probe | RS |
Fluke Current Clamp Adapter, AC: 30 mA ... 20 A / DC: 5 mA ... 30 A | Distrelec |
Ac Current Probe | Newark Electronics |
Clamp Current AC/DC 30A | Fluke I30S | RS Americas |
Where can I find additional details, specifications and documents for a I30S?
Additional datasheets, footprints and schematics for I30S are listed on our Part Details page. You can also find images and similar parts to I30S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I30S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I30S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I30S fall under?
The I30S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I30S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I30S you can contact the distributor directly for product support, shipping queries etc.
Is the I30S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I30S have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for I30S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I30S often in real-time on the comparison pages.
What if I can't find stock of I30S?
You can fill out our help required form which you can use to request a quote for I30S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.