Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$663.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$663.83
|
No stock
|
Buy Now |
Meter Side Connector | 4mm Double Banana Plug, Shrouded |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 2kA |
Current Range Min | 1A |
RoHS Compliant | Yes |
Current Probe, Clamp, 2Ka, Multimeter | Newark Electronics |
Where can I find additional details, specifications and documents for a I2000FLEX CAL DU?
Additional datasheets, footprints and schematics for I2000FLEX CAL DU are listed on our Part Details page. You can also find images and similar parts to I2000FLEX CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I2000FLEX CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I2000FLEX CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I2000FLEX CAL DU fall under?
The I2000FLEX CAL DU is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I2000FLEX CAL DU when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I2000FLEX CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the I2000FLEX CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I2000FLEX CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for I2000FLEX CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I2000FLEX CAL DU often in real-time on the comparison pages.
What if I can't find stock of I2000FLEX CAL DU?
You can fill out our help required form which you can use to request a quote for I2000FLEX CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.