I2000FLEX CAL Test Leads & Test Probes by Fluke Corporation

CURRENT PROBE, CLAMP, 2KA, MULTIMETER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$625.33

Distributor Stock
Logo for Distrelec
Distrelec
from US$674.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$625.33
-
Buy Now

Specifications

Meter Side Connector 4mm Double Banana Plug, Shrouded
Probe Side Connector Flexible Cord Probe
Current Range Max 2kA
Current Range Min 1A
RoHS Compliant Yes

Alternative Descriptions

Current Probe, Clamp, 2Ka, Multimeter | Newark Electronics
Fluke Current Probe, 20 ... 2 kA | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a I2000FLEX CAL?

Additional datasheets, footprints and schematics for I2000FLEX CAL are listed on our Part Details page. You can also find images and similar parts to I2000FLEX CAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for I2000FLEX CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I2000FLEX CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does I2000FLEX CAL fall under?

The I2000FLEX CAL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to I2000FLEX CAL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the I2000FLEX CAL you can contact the distributor directly for product support, shipping queries etc.

Is the I2000FLEX CAL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for I2000FLEX CAL have stock available?

Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for I2000FLEX CAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for I2000FLEX CAL often in real-time on the comparison pages.

What if I can't find stock of I2000FLEX CAL?

You can fill out our help required form which you can use to request a quote for I2000FLEX CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay