Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$479.63
Meter Side Connector | 4mm Double Banana Plug, Shrouded |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 2kA |
Current Range Min | 1A |
For Use With | Fluke Multimeters, Recorders, Data Loggers |
RoHS Compliant | Yes |
i2000 ac current probe | RS |
Probe AC Current 20 To 2000 A AC -3 Db 1 Hz To 20 Khz Lt 2 Mv RMS | Fluke I2000 FLEX | RS Americas |
Ac Current Probe | Newark Electronics |
Current Clamp, 20A - 2000A AC, Molded 4 mm Safety Plugs Output, 2.00 m, 7 in., 1mV/A | Carlton-Bates |
Fluke Current Probe, 20 ... 2 kA | Distrelec |
Where can I find additional details, specifications and documents for a I2000FLEX?
Additional datasheets, footprints and schematics for I2000FLEX are listed on our Part Details page. You can also find images and similar parts to I2000FLEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I2000FLEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I2000FLEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I2000FLEX fall under?
The I2000FLEX is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I2000FLEX when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I2000FLEX you can contact the distributor directly for product support, shipping queries etc.
Is the I2000FLEX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I2000FLEX have stock available?
Authorised distributors including RS, RS Americas, TestEquity, Newark Electronics and Carlton-Bates have stock available or on a lead time for I2000FLEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I2000FLEX often in real-time on the comparison pages.
What if I can't find stock of I2000FLEX?
You can fill out our help required form which you can use to request a quote for I2000FLEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.