Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$214.19
Meter Side Connector | 4mm Right Angle Banana Plug, Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 200A |
Current Range Min | 500mA |
For Use With | Fluke Multimeters |
Accuracy | ± 1% |
Accuracy % | 1% |
RoHS Compliant | Yes |
Tester,multimeter, accessaries,i200 | RS |
Clamp, AC Current, 240 A, 600 VAC, 40 to 10 kHz @ -1.5 dB, 40 kHz @ -3 dB | Fluke I200 | RS Americas |
Fluke Current Clamp Adapter, 500 mA ... 200 A | Distrelec |
Test | Newark Electronics |
Current Clamp, 1A - 200A AC, (1)300 mcm, Shrouded Banana Plugs Output, 1.50 m, 0.8 in., 1mA/A | Carlton-Bates |
Where can I find additional details, specifications and documents for a I200?
Additional datasheets, footprints and schematics for I200 are listed on our Part Details page. You can also find images and similar parts to I200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I200 fall under?
The I200 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I200 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I200 you can contact the distributor directly for product support, shipping queries etc.
Is the I200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for I200 have stock available?
Authorised distributors including RS, RS Americas, TestEquity, Distrelec and Newark Electronics have stock available or on a lead time for I200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I200 often in real-time on the comparison pages.
What if I can't find stock of I200?
You can fill out our help required form which you can use to request a quote for I200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.