I1010 CAL D Test Leads & Test Probes by Fluke Corporation

CURRENT PROBE, CLAMP, 1KA, MULTIMETER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$619.99

Distributor Stock
Logo for Newark
Newark
from US$619.99
No stock
Buy Now

Specifications

Meter Side Connector 4mm Double Banana Plug, Shrouded
Probe Side Connector Current Clamp
Current Range Max 1kA
Current Range Min 1A
For Use With Fluke Multimeters
RoHS Compliant Yes

Alternative Descriptions

Current Probe, Clamp, 1Ka, Multimeter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a I1010 CAL D?

Additional datasheets, footprints and schematics for I1010 CAL D are listed on our Part Details page. You can also find images and similar parts to I1010 CAL D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for I1010 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I1010 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does I1010 CAL D fall under?

The I1010 CAL D is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to I1010 CAL D when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the I1010 CAL D you can contact the distributor directly for product support, shipping queries etc.

Is the I1010 CAL D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for I1010 CAL D have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for I1010 CAL D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for I1010 CAL D often in real-time on the comparison pages.

What if I can't find stock of I1010 CAL D?

You can fill out our help required form which you can use to request a quote for I1010 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay