Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$508.25
Carrying Case Material | Copolymer |
---|---|
External Height - Imperial | 5.9" |
External Height - Metric | 149.4mm |
External Width - Imperial | 4.06" |
External Width - Metric | 103mm |
External Depth - Metric | 54mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 4mm Double Banana Plug, Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 1kA |
Current Range Min | 500mA |
For Use With | Fluke Multimeters |
Accuracy | ± 2% |
RoHS Compliant | Yes |
Fluke i1010 ac rms/dc current probe | RS |
Digital Clamp Multimeter | Newark Electronics |
Current Clamp, 1A - 600A AC, 1A - 1000A DC, (1)750 or (2)500 mcm, Shrouded Banana Plugs Output, 1.2 m | Carlton-Bates |
Fluke Current Clamp Adapter, AC: 500 mA ... 600 A / DC: 500 mA ... 1 kA | Distrelec |
Clamp, Current, 0.5 to 1000 A, 600 V (RMS), 10 kHz, 0 to 18 C, 1.18 in. | Fluke I1010 | RS Americas |
Where can I find additional details, specifications and documents for a I1010?
Additional datasheets, footprints and schematics for I1010 are listed on our Part Details page. You can also find images and similar parts to I1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I1010 fall under?
The I1010 is listed under Tools & Production Supplies > Storage Products & Accessories > Cases.
Can I view similar or alternative parts?
You can view similar parts to I1010 when available in the Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I1010 you can contact the distributor directly for product support, shipping queries etc.
Is the I1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I1010 have stock available?
Authorised distributors including RS, Newark Electronics, Carlton-Bates, TestEquity and Distrelec have stock available or on a lead time for I1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I1010 often in real-time on the comparison pages.
What if I can't find stock of I1010?
You can fill out our help required form which you can use to request a quote for I1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.