Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AC CURRENT CLAMP, 1 | 1 |
---|---|
Meter Side Connector | BNC Plug |
Probe Side Connector | Current Clamp |
Current Range Max | 1kA |
Current Range Min | 100mA |
For Use With | Fluke Multimeters & Oscilloscopes |
Input Voltage Max | 600VAC |
RoHS Compliant | No |
1000A probe for Fluke 41B | RS |
Ac Current Clamp, 1:1 | Newark Electronics |
Clamp, Current, 100 mA to 1000 A ac (RMS), 600 V ac (RMS), lt 40 us | Fluke I1000S | RS Americas |
Where can I find additional details, specifications and documents for a I-1000S?
Additional datasheets, footprints and schematics for I-1000S are listed on our Part Details page. You can also find images and similar parts to I-1000S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I-1000S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I-1000S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I-1000S fall under?
The I-1000S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to I-1000S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I-1000S you can contact the distributor directly for product support, shipping queries etc.
Is the I-1000S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I-1000S have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for I-1000S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I-1000S often in real-time on the comparison pages.
What if I can't find stock of I-1000S?
You can fill out our help required form which you can use to request a quote for I-1000S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.