Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 800MHz |
Input Voltage Max | 40V |
Test Probe Attenuation | 10 |
For Use With | Hameg HM400 Analogue & HMO Series Digital Oscilloscopes |
Product Range | - |
Manufacturer Warranty | 1 Year |
Where can I find additional details, specifications and documents for a HZO41?
Additional datasheets, footprints and schematics for HZO41 are listed on our Part Details page. You can also find images and similar parts to HZO41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZO41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZO41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZO41 fall under?
The HZO41 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HZO41 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZO41 you can contact the distributor directly for product support, shipping queries etc.
Is the HZO41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZO41 have stock available?
There is no stock from authorised distributors for HZO41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZO41 often in real-time on the comparison pages.
What if I can't find stock of HZO41?
You can fill out our help required form which you can use to request a quote for HZO41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.