Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.69
|
No stock
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 250MHz |
Input Voltage Max | 400V |
Test Probe Attenuation | 10 |
For Use With | Hameg HMO1522 HMO1524 HMO2022 HMO2024 Digital Oscilloscopes |
Product Range | - |
Manufacturer Warranty | 1 Year |
Where can I find additional details, specifications and documents for a HZO10?
Additional datasheets, footprints and schematics for HZO10 are listed on our Part Details page. You can also find images and similar parts to HZO10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZO10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZO10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZO10 fall under?
The HZO10 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HZO10 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZO10 you can contact the distributor directly for product support, shipping queries etc.
Is the HZO10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZO10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HZO10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZO10 often in real-time on the comparison pages.
What if I can't find stock of HZO10?
You can fill out our help required form which you can use to request a quote for HZO10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.