Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 2RU 19" Rack Mount Kit |
---|---|
For Use With | HMC Series Digital Multimeters |
Product Range | - |
Manufacturer Warranty | 1 Year |
HZC95, 19" rackmount kit, 2HU,for one or | RS |
RACK MOUNT KIT, 19", 2RU, HMC DMM | element14 |
Rohde & Schwarz 19" Rack Mount Kit for Power Supply, 2U, HMC Series | Distrelec |
Where can I find additional details, specifications and documents for a HZC95?
Additional datasheets, footprints and schematics for HZC95 are listed on our Part Details page. You can also find images and similar parts to HZC95 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZC95 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZC95 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZC95 fall under?
The HZC95 is listed under Test Equipment > Test Equipment Accessories > Rack Mount Kits.
Can I view similar or alternative parts?
You can view similar parts to HZC95 when available in the Rack Mount Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZC95 you can contact the distributor directly for product support, shipping queries etc.
Is the HZC95 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZC95 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and TestEquity have stock available or on a lead time for HZC95.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZC95 often in real-time on the comparison pages.
What if I can't find stock of HZC95?
You can fill out our help required form which you can use to request a quote for HZC95 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.