Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Double Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | - |
For Use With | Rohde & Schwarz HMC8015 Power Analyzer |
Product Range | - |
Manufacturer Warranty | 1 Year |
AC/DC CURRENT PROBE, CLAMP, PWR ANALYZE. | element14 |
Where can I find additional details, specifications and documents for a HZC50?
Additional datasheets, footprints and schematics for HZC50 are listed on our Part Details page. You can also find images and similar parts to HZC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZC50 fall under?
The HZC50 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to HZC50 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZC50 you can contact the distributor directly for product support, shipping queries etc.
Is the HZC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZC50 have stock available?
Authorised distributors including element14, TestEquity and Farnell have stock available or on a lead time for HZC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZC50 often in real-time on the comparison pages.
What if I can't find stock of HZC50?
You can fill out our help required form which you can use to request a quote for HZC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.