Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Rackmount Kit |
---|---|
For Use With | Hameg 8100 Programmable Measuring Instruments Power Supplies HMF Series Function Generators |
Product Range | - |
Manufacturer Warranty | 1 Year |
HZ42 19“-Rackmount Kit 2 U | RS |
RACKMOUNT KIT, 2U, POWER SUPPLY | element14 |
Rohde & Schwarz 19" Rack Mount Kit for LCR Meter, 2U, HM8118 | Distrelec |
Where can I find additional details, specifications and documents for a HZ42?
Additional datasheets, footprints and schematics for HZ42 are listed on our Part Details page. You can also find images and similar parts to HZ42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZ42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZ42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZ42 fall under?
The HZ42 is listed under Test Equipment > Test Equipment Accessories > Rack Mount Kits.
Can I view similar or alternative parts?
You can view similar parts to HZ42 when available in the Rack Mount Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZ42 you can contact the distributor directly for product support, shipping queries etc.
Is the HZ42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZ42 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and TestEquity have stock available or on a lead time for HZ42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZ42 often in real-time on the comparison pages.
What if I can't find stock of HZ42?
You can fill out our help required form which you can use to request a quote for HZ42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.