Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 400V |
Test Probe Attenuation | 10 |
For Use With | Hameg HM400 Analogue & HMO2524 HMO3522 HMO3524 Digital Oscilloscopes |
Product Range | - |
Manufacturer Warranty | 1 Year |
Where can I find additional details, specifications and documents for a HZ355?
Additional datasheets, footprints and schematics for HZ355 are listed on our Part Details page. You can also find images and similar parts to HZ355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZ355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZ355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZ355 fall under?
The HZ355 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HZ355 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZ355 you can contact the distributor directly for product support, shipping queries etc.
Is the HZ355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZ355 have stock available?
There is no stock from authorised distributors for HZ355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZ355 often in real-time on the comparison pages.
What if I can't find stock of HZ355?
You can fill out our help required form which you can use to request a quote for HZ355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.