Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 40MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 20 |
For Use With | Hameg HM400 Analogue Oscilloscopes |
Product Range | - |
Manufacturer Warranty | 1 Year |
Where can I find additional details, specifications and documents for a HZ100?
Additional datasheets, footprints and schematics for HZ100 are listed on our Part Details page. You can also find images and similar parts to HZ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZ100 fall under?
The HZ100 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HZ100 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZ100 you can contact the distributor directly for product support, shipping queries etc.
Is the HZ100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZ100 have stock available?
There is no stock from authorised distributors for HZ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZ100 often in real-time on the comparison pages.
What if I can't find stock of HZ100?
You can fill out our help required form which you can use to request a quote for HZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.