Status: | Unknown |
---|---|
Series: | 3.3V Parallel NAND Flash Memories |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.37
|
No stock
|
Buy Now |
Memory Size | 4Gbit |
---|---|
Flash Memory Configuration | 512M x 8bit |
IC Interface Type | Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | 20ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 3.3V Parallel NAND Flash Memories |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | Flash |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
IC, MEMORY, FLASH NAND 4GBIT, TSOP48 | Farnell |
Where can I find additional details, specifications and documents for a HY27UF084G2B-TPCB?
Additional datasheets, footprints and schematics for HY27UF084G2B-TPCB are listed on our Part Details page. You can also find images and similar parts to HY27UF084G2B-TPCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HY27UF084G2B-TPCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HY27UF084G2B-TPCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HY27UF084G2B-TPCB fall under?
The HY27UF084G2B-TPCB is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to HY27UF084G2B-TPCB when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HY27UF084G2B-TPCB you can contact the distributor directly for product support, shipping queries etc.
Is the HY27UF084G2B-TPCB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HY27UF084G2B-TPCB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HY27UF084G2B-TPCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HY27UF084G2B-TPCB often in real-time on the comparison pages.
What if I can't find stock of HY27UF084G2B-TPCB?
You can fill out our help required form which you can use to request a quote for HY27UF084G2B-TPCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.