Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Samsung |
---|---|
No. of Bits | 32bit |
Silicon Family Name | S3C24xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | S3C2440 |
RoHS Compliant | Yes |
Ethernet, Jtag, Lcd, Usb, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a HY2440-F?
Additional datasheets, footprints and schematics for HY2440-F are listed on our Part Details page. You can also find images and similar parts to HY2440-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HY2440-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HY2440-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HY2440-F fall under?
The HY2440-F is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to HY2440-F when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HY2440-F you can contact the distributor directly for product support, shipping queries etc.
Is the HY2440-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HY2440-F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HY2440-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HY2440-F often in real-time on the comparison pages.
What if I can't find stock of HY2440-F?
You can fill out our help required form which you can use to request a quote for HY2440-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.