Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 150W |
Supply Voltage Range | - |
Amplifier Case Style | - |
No. of Pins | 11Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Amplifier Type | Power |
Bandwidth | 50kHz |
Base Number | 2005 |
Damping Factor | 400 |
Dimensions | 80 x 120 |
Frequency Response | 15Hz to 50kHz |
IC Generic Number | 2005 |
Input Impedance | 100kohm |
Input Offset Voltage Max | 500mV |
Input Voltage | 500mV |
Load A Impedance | 4ohm |
Load B Impedance | 8ohm |
Load Impedance Min | 4ohm |
Logic Function Number | 2005 |
Loudspeaker Fuse Current @ 4ohm | 3.15A |
Loudspeaker Fuse Current @ 8ohm | 2.5A |
Output Power (Pout) | 120W |
Power Rating RMS | 120W |
Signal to Noise Ratio | 100dB |
Supply Voltage + Nom | 40V |
Supply Voltage Max | 55V |
Supply Voltage Nom | 40VAC |
THD + N | 0.005% |
Termination Type | Through Hole |
IC, AMP, POWER, + PSU, 120W, 2005 | Farnell |
Where can I find additional details, specifications and documents for a HY2005?
Additional datasheets, footprints and schematics for HY2005 are listed on our Part Details page. You can also find images and similar parts to HY2005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HY2005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HY2005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HY2005 fall under?
The HY2005 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HY2005 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HY2005 you can contact the distributor directly for product support, shipping queries etc.
Is the HY2005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HY2005 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HY2005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HY2005 often in real-time on the comparison pages.
What if I can't find stock of HY2005?
You can fill out our help required form which you can use to request a quote for HY2005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.