HX6096FNL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.35

Distributor Stock
Logo for Farnell
Farnell
from US$5.75
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.35
1,500
in stock
Buy Now
Logo for element14
element14
from US$5.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

POE TRANSFORMER, 1 1, 1PORT, 1000BASE-T
Inductance 350µH
RoHS Compliant Yes

Alternative Descriptions

Telecom Transformer 1:1/1:1 1500Vrms -1.2dB Surface Mount | Avnet Asia
POE TRANSFORMER, 1: 1, 1PORT, 1000BASE-T | Farnell
Poe Transformer, 1:1, 1Port, 1000Base-T | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HX6096FNL?

Additional datasheets, footprints and schematics for HX6096FNL are listed on our Part Details page. You can also find images and similar parts to HX6096FNL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HX6096FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX6096FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HX6096FNL fall under?

The HX6096FNL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to HX6096FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HX6096FNL you can contact the distributor directly for product support, shipping queries etc.

Is the HX6096FNL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HX6096FNL have stock available?

Authorised distributors including Avnet Asia, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for HX6096FNL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HX6096FNL often in real-time on the comparison pages.

What if I can't find stock of HX6096FNL?

You can fill out our help required form which you can use to request a quote for HX6096FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay