Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.63
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
2,718
in stock
|
Buy Now | |
Sager
from US$7.47
|
1,007
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
144
in stock
|
Buy Now | |
element14
from US$8.92
|
144
in stock
|
Buy Now | |
Future Electronics
from US$8.09
|
-
|
Buy Now | |
Avnet America
from US$7.57
|
-
|
Buy Now | |
TTI Europe
from US$6.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
POE TRANSFORMER, 1 | 1, 1PORT, 1000BASE-T |
---|---|
Inductance | 325µH |
RoHS Compliant | Yes |
Audio Transformers / Signal Transformers 1000BaseT SMD PoE 325uH 1-Port | Sager |
Xfmr, 10/100/1000 Base-T, Poe, 1Port/Smd Rohs Compliant: Yes |Pulse Electronics HX5008NL | Newark Electronics |
XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD | element14 |
HX5008NL Series 1500 Vrms 350 â•¡H 100 MHz Single Channel Pulse Transformer | Future Electronics |
Telecom Transformer 1:1 1500Vrms 1dB Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a HX5008NL?
Additional datasheets, footprints and schematics for HX5008NL are listed on our Part Details page. You can also find images and similar parts to HX5008NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX5008NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX5008NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX5008NL fall under?
The HX5008NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HX5008NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX5008NL you can contact the distributor directly for product support, shipping queries etc.
Is the HX5008NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HX5008NL have stock available?
Authorised distributors including Chip One Stop, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for HX5008NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX5008NL often in real-time on the comparison pages.
What if I can't find stock of HX5008NL?
You can fill out our help required form which you can use to request a quote for HX5008NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.