HX2019FNL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.42

Distributor Stock
Logo for Farnell
Farnell
from US$5.36
7
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.04
880
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.42
7
in stock
Buy Now
Logo for element14
element14
from US$4.63
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.99
-
Buy Now
Logo for Sager
Sager
from US$4.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

POE TRANSFORMER, 1 1, 1PORT, 100BASE-TX
Inductance 350µH
RoHS Compliant Yes

Alternative Descriptions

HX2019FNL Series 1500 Vrms 350 â•¡H 100 MHz Single Channel Pulse Transformer | Future Electronics
Poe Transformer, 1:1, 1Port, 100Base-Tx | Newark Electronics
POE TRANSFORMER, 1:1, 1PORT, 100BASE-TX | element14
POE TRANSFORMER, 1: 1, 1PORT, 100BASE-TX | Farnell
Telecom Transformer 1:1 1500Vrms -1.4dB SMD | Avnet America
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .75Ohms 1-Port | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HX2019FNL?

Additional datasheets, footprints and schematics for HX2019FNL are listed on our Part Details page. You can also find images and similar parts to HX2019FNL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HX2019FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX2019FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HX2019FNL fall under?

The HX2019FNL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to HX2019FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HX2019FNL you can contact the distributor directly for product support, shipping queries etc.

Is the HX2019FNL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HX2019FNL have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HX2019FNL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HX2019FNL often in real-time on the comparison pages.

What if I can't find stock of HX2019FNL?

You can fill out our help required form which you can use to request a quote for HX2019FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay