Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.76
|
No stock
|
Buy Now | |
Future Electronics
from US$4.32
|
1,925
in stock
|
Buy Now | |
Newark Electronics
from US$5.20
|
-
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now | |
element14
from US$4.90
|
-
|
Buy Now | |
Avnet Asia
from US$3.98
|
-
|
Buy Now | |
Sager
from US$4.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 2PORT, 100BASE-TX, SMT |
---|---|
Inductance | 325µH |
RoHS Compliant | Yes |
HX1294NL Series 1500 Vrms 325 â•¡H 100 MHz Surface Mount Pulse Transformer | Future Electronics |
Transformer, 1:1, 2Port, 100Base-Tx, Smt | Newark Electronics |
Telecom Transformer 1:1 1500Vrms -1.2dB Surface Mount | Avnet America |
TRANSFORMER, 1:1, 2PORT, 100BASE-TX, SMT | element14 |
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port | Sager |
Where can I find additional details, specifications and documents for a HX1294NL?
Additional datasheets, footprints and schematics for HX1294NL are listed on our Part Details page. You can also find images and similar parts to HX1294NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX1294NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX1294NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX1294NL fall under?
The HX1294NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HX1294NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX1294NL you can contact the distributor directly for product support, shipping queries etc.
Is the HX1294NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HX1294NL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for HX1294NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX1294NL often in real-time on the comparison pages.
What if I can't find stock of HX1294NL?
You can fill out our help required form which you can use to request a quote for HX1294NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.