Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
689
in stock
|
Buy Now | |
Avnet America
from US$2.39
|
689
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
390
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
120
in stock
|
Buy Now | |
element14
from US$2.81
|
-
|
Buy Now | |
Avnet Asia
from US$2.30
|
-
|
Buy Now | |
Sager
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, 100BASE-TX, SMT |
---|---|
Inductance | 350µH |
RoHS Compliant | Yes |
Mdl,sin,100D,1:1,sm,oh Rohs Compliant: Yes |Pulse Electronics HX1260FNL | Newark Electronics |
Telecom Transformer 1:1 1500Vrms -1.1dB SMD | Avnet America |
12.7 x 9.09 x 5.99 mm 100Base-TX 1:1 Surface Mount Single Port Magnetic Module | Future Electronics |
TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT | element14 |
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 1-Por | Sager |
TRANSFORMER, 1: 1, 1PORT, 100BASE-TX, SMT | Farnell |
Where can I find additional details, specifications and documents for a HX1260FNL?
Additional datasheets, footprints and schematics for HX1260FNL are listed on our Part Details page. You can also find images and similar parts to HX1260FNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX1260FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX1260FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX1260FNL fall under?
The HX1260FNL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HX1260FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX1260FNL you can contact the distributor directly for product support, shipping queries etc.
Is the HX1260FNL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HX1260FNL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for HX1260FNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX1260FNL often in real-time on the comparison pages.
What if I can't find stock of HX1260FNL?
You can fill out our help required form which you can use to request a quote for HX1260FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.