Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.16
|
480
in stock
|
Buy Now | |
Sager
from US$2.83
|
6,131
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
2,542
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
2,542
in stock
|
Buy Now | |
TTI Europe
from US$2.87
|
760
in stock
|
Buy Now | |
element14
from US$3.38
|
58
in stock
|
Buy Now | |
Farnell
from US$3.94
|
58
in stock
|
Buy Now | |
Rutronik
from US$3.21
|
-
|
Buy Now | |
Avnet Asia
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, 100BASE-TX, SMT |
---|---|
Inductance | 350µH |
RoHS Compliant | Yes |
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port | Sager |
Mdl,sin,100D,1:1,smt,tu Rohs Compliant: Yes |Pulse Electronics HX1188FNL | Newark Electronics |
100Base-TX Single Port Telecom Transformer 1:1 1.5kVrms SMD | Avnet America |
TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT | element14 |
TRANSFORMER, 1: 1, 1PORT, 100BASE-TX, SMT | Farnell |
Where can I find additional details, specifications and documents for a HX1188FNL?
Additional datasheets, footprints and schematics for HX1188FNL are listed on our Part Details page. You can also find images and similar parts to HX1188FNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX1188FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX1188FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX1188FNL fall under?
The HX1188FNL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HX1188FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX1188FNL you can contact the distributor directly for product support, shipping queries etc.
Is the HX1188FNL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HX1188FNL have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, TTI Europe and Future Electronics have stock available or on a lead time for HX1188FNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX1188FNL often in real-time on the comparison pages.
What if I can't find stock of HX1188FNL?
You can fill out our help required form which you can use to request a quote for HX1188FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.