Status: | Unknown |
---|---|
Series: | HX 03..50-P/SP2 Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -30A to 30A |
Current Measuring Range AC | -30A to 30A |
Response Time | 3µs |
Accuracy % | 1% |
Product Range | HX 03..50-P/SP2 Series |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 1% |
Bandwidth | 50kHz |
Current Consumption | 15mA |
Current Range AC | DC AC Pulsed Mixed |
Current Range DC | DC AC Pulsed Mixed |
Current Rating | 10A |
External Depth | 15.4mm |
External Length / Height | 20mm |
External Width | 19mm |
Flammability Rating | UL94-V0 |
Input Voltage | 12V |
Supply Voltage | 15V |
Supply Voltage Range DC | 12V to 15V |
Transducer Function | Current |
HXcurrent transducer w/PCB insertion,10A | RS |
Current Transducer | Newark Electronics |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a HX 10-P/SP2?
Additional datasheets, footprints and schematics for HX 10-P/SP2 are listed on our Part Details page. You can also find images and similar parts to HX 10-P/SP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX 10-P/SP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX 10-P/SP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX 10-P/SP2 fall under?
The HX 10-P/SP2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HX 10-P/SP2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX 10-P/SP2 you can contact the distributor directly for product support, shipping queries etc.
Is the HX 10-P/SP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HX 10-P/SP2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for HX 10-P/SP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX 10-P/SP2 often in real-time on the comparison pages.
What if I can't find stock of HX 10-P/SP2?
You can fill out our help required form which you can use to request a quote for HX 10-P/SP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.